Alpha Wire Ecogen Ecowire Plus Hook Up Wire,100Ft,14Awg,copper,green/yellow; Jacket Material Alpha Wire 6829 GY005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,14AWG,COP PER,GREEN/YELLOW; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:1.94mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,14AWG,COP PER,GREEN/YELLOW; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:1.94mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,100Ft,14Awg,copper,green/yellow; Jacket Material Alpha Wire - 61T5225 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,100Ft,14Awg,copper,green/yellow; Jacket Material Alpha Wire
61T5225
Ecogen Ecowire Plus Hook Up Wire,100Ft,14Awg,copper,green/yellow; Jacket Material Alpha Wire 61T5225
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,14AWG,COP PER,GREEN/YELLOW; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:1.94mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,14AWG,COPPER,GREEN/YELLOW; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:1.94mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5225
Product Name Ecogen Ecowire Plus Hook Up Wire,100Ft,14Awg,copper,green/yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details