Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOOKUP WIRES
ALPHA WIRE
6829 GY001 -- HOOK-UP WIRE
Alpha Wire
Hook-up Wire
6829 GY001
Description
6829 GREEN/YELLOW 1000 FT
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
6829 GREEN/YELLOW 1000 FT
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6829 GY001
Hook-up Wire
6829 GY001
6829 GREEN/YELLOW 1000 FT
6829 GREEN/YELLOW 1000 FT
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Hookup Wires
Product Number
6829 GY001
Product Name
Hook-up Wire
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
20 AWG, PVC Insulated, Coil Cord Wire
SALE-9706
Specs
Wire Insulation
Polyvinyl Chloride
North American
20 AWG
View Details
RS Components, Ltd.
Hook Up Wire
1225885
Specs
Nominal Diameter
0.1299 inch (3.3 mm)
Wire Conductor
Copper
International
2 mm² (0.0031 in²)
View Details
Cooner Wire Company
Stranded Hookup Wire
AS 635
Specs
Approvals
UL Listing Mark
Rated Voltage
150 volts
Nominal Diameter
0.0150 inch (0.3810 mm)
View Details
TE Connectivity
Hook Up Wire
0788573001
Specs
Rated Voltage
600 volts
Nominal Diameter
0.0250 inch (0.6350 mm)
Rated Temperature
-65 to 200 C (-85 to 392 F)
View Details