Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,14Awg,cu,brn; Jacket Material Alpha Wire 6829 BR001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,14AWG,CU ,BRN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:1.94mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,14AWG,CU ,BRN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:1.94mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,14Awg,cu,brn; Jacket Material Alpha Wire - 61T5220 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,14Awg,cu,brn; Jacket Material Alpha Wire
61T5220
Ecogen Ecowire Plus Hook Up Wire,1000Ft,14Awg,cu,brn; Jacket Material Alpha Wire 61T5220
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,14AWG,CU ,BRN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:1.94mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,14AWG,CU,BRN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:1.94mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5220
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,14Awg,cu,brn; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details