Alpha Wire Ecogen Ecowire Plus Hook Up Wire,100Ft,14Awg,copper,blue; Jacket Material Alpha Wire 6829 BL005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,14AWG,COP PER,BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:14AWG; Conductor Area CSA:1.94mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,14AWG,COP PER,BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:14AWG; Conductor Area CSA:1.94mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,100Ft,14Awg,copper,blue; Jacket Material Alpha Wire - 61T5219 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,100Ft,14Awg,copper,blue; Jacket Material Alpha Wire
61T5219
Ecogen Ecowire Plus Hook Up Wire,100Ft,14Awg,copper,blue; Jacket Material Alpha Wire 61T5219
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,14AWG,COP PER,BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:14AWG; Conductor Area CSA:1.94mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,14AWG,COPPER,BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:14AWG; Conductor Area CSA:1.94mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5219
Product Name Ecogen Ecowire Plus Hook Up Wire,100Ft,14Awg,copper,blue; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details