Alpha Wire Ecogen Ecowire Plus Hook Up Wire,100Ft,14Awg,copper,black; Jacket Material Alpha Wire 6829 BK005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,14AWG,COP PER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:1.94mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,14AWG,COP PER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:1.94mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,100Ft,14Awg,copper,black; Jacket Material Alpha Wire - 61T5217 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,100Ft,14Awg,copper,black; Jacket Material Alpha Wire
61T5217
Ecogen Ecowire Plus Hook Up Wire,100Ft,14Awg,copper,black; Jacket Material Alpha Wire 61T5217
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,14AWG,COP PER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:1.94mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,14AWG,COPPER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:1.94mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5217
Product Name Ecogen Ecowire Plus Hook Up Wire,100Ft,14Awg,copper,black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details