Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,copper,white; Jacket Material Alpha Wire 6828 WH001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,15AWG,CO PPER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,15AWG,CO PPER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,copper,white; Jacket Material Alpha Wire - 61T5212 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,copper,white; Jacket Material Alpha Wire
61T5212
Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,copper,white; Jacket Material Alpha Wire 61T5212
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,15AWG,CO PPER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,15AWG,COPPER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5212
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,copper,white; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details