Ecogen Ecowire Plus Hook Up Wire is a 1000-foot spool of 15 AWG copper wire with a red jacket made from modified polyphenylene ether (MPPE). It is designed for a maximum operating temperature of 110°C and has a voltage rating of 300 VRMS. The wire features a nominal conductor resistance of 3.5 Ω per 1000 feet at 20°C and an inductance of 0.03 µH per foot. This product is halogen-free and complies with EU directives for RoHS, ensuring it does not contain hazardous substances. The wire is suitable for applications requiring flexibility and durability, with a minimum bend radius of 10 times the cable diameter.
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,15AWG,CU
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 61T5210 |
| Product Name | Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,cu,red; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |