Alpha Wire Ecogen Ecowire Plus Hook Up Wire,100Ft,15Awg,copper,orange; Jacket Material Alpha Wire 6828 OR005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,15AWG,COP PER,ORANGE; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,15AWG,COP PER,ORANGE; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,100Ft,15Awg,copper,orange; Jacket Material Alpha Wire - 61T5209 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,100Ft,15Awg,copper,orange; Jacket Material Alpha Wire
61T5209
Ecogen Ecowire Plus Hook Up Wire,100Ft,15Awg,copper,orange; Jacket Material Alpha Wire 61T5209
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,15AWG,COP PER,ORANGE; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,15AWG,COPPER,ORANGE; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5209
Product Name Ecogen Ecowire Plus Hook Up Wire,100Ft,15Awg,copper,orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details