Alpha Wire Hook Up Wire 6828 GY005

Description
Alpha Wire 6828 GY005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6828 GY005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7495540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495540
Hook Up Wire 7495540
Alpha Wire 6828 GY005 Hook Up Wire

Alpha Wire 6828 GY005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6828 GY005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6828 GY005
Hook-up Wire 6828 GY005
6828 GREEN/YELLOW 100 FT

6828 GREEN/YELLOW 100 FT

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 7495540 6828 GY005
Product Name Hook Up Wire Hook-up Wire
Nominal Diameter 0.0831 inch (2.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Stranded Hookup Wire - CZ 1105 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1805916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details