Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,cu,grn/yel; Jacket Material Alpha Wire 6828 GY001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,15AWG,CU ,GRN/YEL; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Voltage Rating:300VRoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,15AWG,CU ,GRN/YEL; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Voltage Rating:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,cu,grn/yel; Jacket Material Alpha Wire - 61T5206 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,cu,grn/yel; Jacket Material Alpha Wire
61T5206
Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,cu,grn/yel; Jacket Material Alpha Wire 61T5206
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,15AWG,CU ,GRN/YEL; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Voltage Rating:300VRoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,15AWG,CU,GRN/YEL; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5206
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,cu,grn/yel; Jacket Material Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 4-pole - A-K4P-M8-S-G-10M-BK-2-X-X-2 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 035213-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-SMA-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Encoder cable - NEBM-M12G8-E-2.5-N-R3G8 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details