Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOOKUP WIRES
ALPHA WIRE
6828 GR005 -- HOOK UP WIRE
Alpha Wire
Hook Up Wire
6828 GR005
Description
Alpha Wire 6828 GR005 Hook Up Wire
RS Components, Ltd.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Alpha Wire 6828 GR005 Hook Up Wire
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495531
Hook Up Wire
7495531
Alpha Wire 6828 GR005 Hook Up Wire
Alpha Wire 6828 GR005 Hook Up Wire
Supplier's Site
Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6828 GR005
Hook-up Wire
6828 GR005
6828 GREEN 100 FT
6828 GREEN 100 FT
Buy Now
Technical Specifications
RS Components, Ltd.
Powell Electronics, Inc.
Product Category
Hookup Wires
Hookup Wires
Product Number
7495531
6828 GR005
Product Name
Hook Up Wire
Hook-up Wire
Nominal Diameter
0.0831 inch (2.11 mm)
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
TE Connectivity
Hook Up Wire
061388-000
Specs
Rated Voltage
600 volts
Rated Temperature
-65 to 125 C (-85 to 257 F)
Wire Conductor
Tin-Coated Copper
View Details
2
suppliers
RS Components, Ltd.
Hook Up Wire
1113146
Specs
Approvals
En 2084, en 2267-009, far 25-869
Nominal Diameter
0.0756 inch (1.92 mm)
Wire Insulation
Polyamide
View Details
E-Z-HOOK, a division of Tektest, Inc.
22 AWG, PVC Insulated, Wire Spool
9504
Specs
Rated Voltage
1000 volts
Nominal Diameter
0.0700 inch (1.78 mm)
Rated Temperature
105 C (221 F)
View Details
New England Wire Technologies Corporation
Silicone Rubber Insulated Lead Wire
Specs
Rated Voltage
100 volts
Nominal Diameter
0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature
150 C (302 F)
View Details