Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,cu,grn; Jacket Material Alpha Wire 6828 GR001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,15AWG,CU ,GRN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,15AWG,CU ,GRN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,cu,grn; Jacket Material Alpha Wire - 61T5204 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,cu,grn; Jacket Material Alpha Wire
61T5204
Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,cu,grn; Jacket Material Alpha Wire 61T5204
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,15AWG,CU ,GRN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,15AWG,CU,GRN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5204
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,cu,grn; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details