Alpha Wire Ecogen Ecowire Plus Hook Up Wire,100Ft,15Awg,copper,brown; Jacket Material Alpha Wire 6828 BR005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,15AWG,COP PER,BROWN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,15AWG,COP PER,BROWN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,100Ft,15Awg,copper,brown; Jacket Material Alpha Wire - 61T5203 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,100Ft,15Awg,copper,brown; Jacket Material Alpha Wire
61T5203
Ecogen Ecowire Plus Hook Up Wire,100Ft,15Awg,copper,brown; Jacket Material Alpha Wire 61T5203
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,15AWG,COP PER,BROWN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,15AWG,COPPER,BROWN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5203
Product Name Ecogen Ecowire Plus Hook Up Wire,100Ft,15Awg,copper,brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details