Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,cu,brn; Jacket Material Alpha Wire 6828 BR001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,15AWG,CU ,BRN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,15AWG,CU ,BRN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,cu,brn; Jacket Material Alpha Wire - 61T5202 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,cu,brn; Jacket Material Alpha Wire
61T5202
Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,cu,brn; Jacket Material Alpha Wire 61T5202
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,15AWG,CU ,BRN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,15AWG,CU,BRN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5202
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,cu,brn; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details