Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,cu,blu; Jacket Material Alpha Wire 6828 BL001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,15AWG,CU ,BLU; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,15AWG,CU ,BLU; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,cu,blu; Jacket Material Alpha Wire - 61T5200 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,cu,blu; Jacket Material Alpha Wire
61T5200
Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,cu,blu; Jacket Material Alpha Wire 61T5200
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,15AWG,CU ,BLU; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,15AWG,CU,BLU; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5200
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,cu,blu; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TNC Male to Female Test Cable, RG58C/U - 1355 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Cable Assembly - 6025A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details