Alpha Wire Hook Up Wire 6828 BK005

Description
Alpha Wire 6828 BK005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6828 BK005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7495525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495525
Hook Up Wire 7495525
Alpha Wire 6828 BK005 Hook Up Wire

Alpha Wire 6828 BK005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6828 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6828 BK005
Hook-up Wire 6828 BK005
6828 BLACK 100 FT

6828 BLACK 100 FT

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 7495525 6828 BK005
Product Name Hook Up Wire Hook-up Wire
Nominal Diameter 0.0831 inch (2.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
Miniature Shielded Control and Instrumentation Cable - 1202 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D TYPE B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1150 to 0.3010 inch (2.92 to 7.65 mm)
View Details
Stranded Hookup Wire - CZ 1187 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0120 inch (0.3048 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details