Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,cu,blk; Jacket Material Alpha Wire 6828 BK001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,15AWG,CU ,BLK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,15AWG,CU ,BLK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,cu,blk; Jacket Material Alpha Wire - 61T5198 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,cu,blk; Jacket Material Alpha Wire
61T5198
Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,cu,blk; Jacket Material Alpha Wire 61T5198
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,15AWG,CU ,BLK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,15AWG,CU,BLK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:15AWG; Conductor Area CSA:1.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5198
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,15Awg,cu,blk; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details