Alpha Wire Ecogen Ecowire Plus Hook Up Wire, 16Awg, Yellow, 100Ft, 300V; Jacket Material Alpha Wire 6827 YL005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE, 16AWG, YELLOW, 100FT, 300V; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE, 16AWG, YELLOW, 100FT, 300V; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire, 16Awg, Yellow, 100Ft, 300V; Jacket Material Alpha Wire - 61T5197 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire, 16Awg, Yellow, 100Ft, 300V; Jacket Material Alpha Wire
61T5197
Ecogen Ecowire Plus Hook Up Wire, 16Awg, Yellow, 100Ft, 300V; Jacket Material Alpha Wire 61T5197
ECOGEN ECOWIRE PLUS HOOK UP WIRE, 16AWG, YELLOW, 100FT, 300V; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE, 16AWG, YELLOW, 100FT, 300V; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5197
Product Name Ecogen Ecowire Plus Hook Up Wire, 16Awg, Yellow, 100Ft, 300V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details