Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,16Awg,cu,yel; Jacket Material Alpha Wire 6827 YL001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,16AWG,CU ,YEL; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,16AWG,CU ,YEL; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,16Awg,cu,yel; Jacket Material Alpha Wire - 61T5196 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,16Awg,cu,yel; Jacket Material Alpha Wire
61T5196
Ecogen Ecowire Plus Hook Up Wire,1000Ft,16Awg,cu,yel; Jacket Material Alpha Wire 61T5196
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,16AWG,CU ,YEL; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,16AWG,CU,YEL; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5196
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,16Awg,cu,yel; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details