Alpha Wire Ecogen Ecowire Plus Hook Up Wire,100Ft,16Awg,copper,white; Jacket Material Alpha Wire 6827 WH005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,16AWG,COP PER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,16AWG,COP PER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,100Ft,16Awg,copper,white; Jacket Material Alpha Wire - 61T5195 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,100Ft,16Awg,copper,white; Jacket Material Alpha Wire
61T5195
Ecogen Ecowire Plus Hook Up Wire,100Ft,16Awg,copper,white; Jacket Material Alpha Wire 61T5195
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,16AWG,COP PER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,16AWG,COPPER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5195
Product Name Ecogen Ecowire Plus Hook Up Wire,100Ft,16Awg,copper,white; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details