Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,16Awg,copper,red; Jacket Material Alpha Wire 6827 RD001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,16AWG,CO PPER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°CRoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,16AWG,CO PPER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,16Awg,copper,red; Jacket Material Alpha Wire - 61T5192 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,16Awg,copper,red; Jacket Material Alpha Wire
61T5192
Ecogen Ecowire Plus Hook Up Wire,1000Ft,16Awg,copper,red; Jacket Material Alpha Wire 61T5192
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,16AWG,CO PPER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°CRoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,16AWG,COPPER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5192
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,16Awg,copper,red; Jacket Material Alpha Wire
Rated Temperature 110 C (230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1012 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6337A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type SMB plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details