Ecogen Ecowire Plus Hook Up Wire is a 100-foot length of 16 AWG copper wire with an orange jacket made from modified polyphenylene ether (MPPE). It is rated for a maximum voltage of 300 VRMS and operates within a temperature range of -40 to 110°C. The wire features a nominal conductor resistance of 4.4 Ω per 1000 feet at 20°C and a bend radius of 10 times the cable diameter. This product is compliant with RoHS directives and does not contain hazardous substances as defined by EU regulations. It is suitable for various applications requiring reliable electrical connections.
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,16AWG,COP
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 61T5191 |
| Product Name | Ecogen Ecowire Plus Hook Up Wire,100Ft,16Awg,copper,orange; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |