Alpha Wire Hook Up Wire 6827 GY005

Description
Alpha Wire 6827 GY005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6827 GY005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7495512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495512
Hook Up Wire 7495512
Alpha Wire 6827 GY005 Hook Up Wire

Alpha Wire 6827 GY005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6827 GY005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6827 GY005
Hook-up Wire 6827 GY005
6827 GREEN/YELLOW 100 FT

6827 GREEN/YELLOW 100 FT

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 7495512 6827 GY005
Product Name Hook Up Wire Hook-up Wire
Nominal Diameter 0.0772 inch (1.96 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1198043001 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
Hook Up Wire - 1805937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details