Alpha Wire Ecogen Ecowire Plus Hook Up Wire, 16Awg, Green/yellow, 100Ft, 300V; Jacket Material Alpha Wire 6827 GY005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE, 16AWG, GREEN/YELLOW, 100FT, 300V; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE, 16AWG, GREEN/YELLOW, 100FT, 300V; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire, 16Awg, Green/yellow, 100Ft, 300V; Jacket Material Alpha Wire - 61T5189 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire, 16Awg, Green/yellow, 100Ft, 300V; Jacket Material Alpha Wire
61T5189
Ecogen Ecowire Plus Hook Up Wire, 16Awg, Green/yellow, 100Ft, 300V; Jacket Material Alpha Wire 61T5189
ECOGEN ECOWIRE PLUS HOOK UP WIRE, 16AWG, GREEN/YELLOW, 100FT, 300V; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE, 16AWG, GREEN/YELLOW, 100FT, 300V; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5189
Product Name Ecogen Ecowire Plus Hook Up Wire, 16Awg, Green/yellow, 100Ft, 300V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details