Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,16Awg,copper,green; Jacket Material Alpha Wire 6827 GR001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,16AWG,CO PPER,GREEN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,16AWG,CO PPER,GREEN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,16Awg,copper,green; Jacket Material Alpha Wire - 61T5186 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,16Awg,copper,green; Jacket Material Alpha Wire
61T5186
Ecogen Ecowire Plus Hook Up Wire,1000Ft,16Awg,copper,green; Jacket Material Alpha Wire 61T5186
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,16AWG,CO PPER,GREEN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,16AWG,COPPER,GREEN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5186
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,16Awg,copper,green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details