Alpha Wire Ecogen Ecowire Plus Hook Up Wire,100Ft,16Awg,copper,brown; Jacket Material Alpha Wire 6827 BR005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,16AWG,COP PER,BROWN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,16AWG,COP PER,BROWN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,100Ft,16Awg,copper,brown; Jacket Material Alpha Wire - 61T5185 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,100Ft,16Awg,copper,brown; Jacket Material Alpha Wire
61T5185
Ecogen Ecowire Plus Hook Up Wire,100Ft,16Awg,copper,brown; Jacket Material Alpha Wire 61T5185
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,16AWG,COP PER,BROWN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,16AWG,COPPER,BROWN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5185
Product Name Ecogen Ecowire Plus Hook Up Wire,100Ft,16Awg,copper,brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details