Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,16Awg,cu,brn; Jacket Material Alpha Wire 6827 BR001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,16AWG,CU ,BRN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,16AWG,CU ,BRN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,16Awg,cu,brn; Jacket Material Alpha Wire - 61T5184 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,16Awg,cu,brn; Jacket Material Alpha Wire
61T5184
Ecogen Ecowire Plus Hook Up Wire,1000Ft,16Awg,cu,brn; Jacket Material Alpha Wire 61T5184
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,16AWG,CU ,BRN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,16AWG,CU,BRN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5184
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,16Awg,cu,brn; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details