Alpha Wire Ecogen Ecowire Plus Hook Up Wire,100Ft,16Awg,copper,blue; Jacket Material Alpha Wire 6827 BL005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,16AWG,COP PER,BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,16AWG,COP PER,BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,100Ft,16Awg,copper,blue; Jacket Material Alpha Wire - 61T5183 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,100Ft,16Awg,copper,blue; Jacket Material Alpha Wire
61T5183
Ecogen Ecowire Plus Hook Up Wire,100Ft,16Awg,copper,blue; Jacket Material Alpha Wire 61T5183
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,16AWG,COP PER,BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,16AWG,COPPER,BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5183
Product Name Ecogen Ecowire Plus Hook Up Wire,100Ft,16Awg,copper,blue; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details