Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,16Awg,copper,blue; Jacket Material Alpha Wire 6827 BL001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,16AWG,CO PPER,BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,16AWG,CO PPER,BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,16Awg,copper,blue; Jacket Material Alpha Wire - 61T5182 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,16Awg,copper,blue; Jacket Material Alpha Wire
61T5182
Ecogen Ecowire Plus Hook Up Wire,1000Ft,16Awg,copper,blue; Jacket Material Alpha Wire 61T5182
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,16AWG,CO PPER,BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,16AWG,COPPER,BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5182
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,16Awg,copper,blue; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XL1 and X100W Mini-Hooks - 1020XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6013A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details