Alpha Wire Hook-up Wire 6827 BK005

Description
6827 BLACK 100 FT
Request a Quote
Description
6827 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6827 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6827 BK005
Hook-up Wire 6827 BK005
6827 BLACK 100 FT

6827 BLACK 100 FT

Buy Now
Hook Up Wire - 7495496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495496
Hook Up Wire 7495496
Alpha Wire 6827 BK005 Hook Up Wire

Alpha Wire 6827 BK005 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6827 BK005 7495496
Product Name Hook-up Wire Hook Up Wire
Nominal Diameter 0.0772 inch (1.96 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 765-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 1805948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Hook Up Wire - 170887-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 12 AWG
View Details