Alpha Wire Ecogen Ecowire Plus Hook Up Wire,100Ft,17Awg,copper,white; Jacket Material Alpha Wire 6826 WH005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,17AWG,COP PER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,17AWG,COP PER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,100Ft,17Awg,copper,white; Jacket Material Alpha Wire - 61T5177 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,100Ft,17Awg,copper,white; Jacket Material Alpha Wire
61T5177
Ecogen Ecowire Plus Hook Up Wire,100Ft,17Awg,copper,white; Jacket Material Alpha Wire 61T5177
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,17AWG,COP PER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,17AWG,COPPER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5177
Product Name Ecogen Ecowire Plus Hook Up Wire,100Ft,17Awg,copper,white; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details