Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,17Awg,copper,white; Jacket Material Alpha Wire 6826 WH001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,17AWG,CO PPER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,17AWG,CO PPER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,17Awg,copper,white; Jacket Material Alpha Wire - 61T5176 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,17Awg,copper,white; Jacket Material Alpha Wire
61T5176
Ecogen Ecowire Plus Hook Up Wire,1000Ft,17Awg,copper,white; Jacket Material Alpha Wire 61T5176
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,17AWG,CO PPER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,17AWG,COPPER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5176
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,17Awg,copper,white; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details