Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,17Awg,cu,red; Jacket Material Alpha Wire 6826 RD001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,17AWG,CU ,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,17AWG,CU ,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,17Awg,cu,red; Jacket Material Alpha Wire - 61T5174 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,17Awg,cu,red; Jacket Material Alpha Wire
61T5174
Ecogen Ecowire Plus Hook Up Wire,1000Ft,17Awg,cu,red; Jacket Material Alpha Wire 61T5174
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,17AWG,CU ,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,17AWG,CU,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5174
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,17Awg,cu,red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Flex Ribbon Jumpers, Cables - 1-1474678-5-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
3 suppliers
Stability Cables - SP-SMA-MM-12-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Rectangular Cable Assemblies - 2171-NEBM-H7G2-E-7.5-Q14N-LE2-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 24.6 ft (74.98 dm)
Connector Type Socket to Cable
View Details