Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,17Awg,cu,org; Jacket Material Alpha Wire 6826 OR001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,17AWG,CU ,ORG; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,17AWG,CU ,ORG; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,17Awg,cu,org; Jacket Material Alpha Wire - 61T5172 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,17Awg,cu,org; Jacket Material Alpha Wire
61T5172
Ecogen Ecowire Plus Hook Up Wire,1000Ft,17Awg,cu,org; Jacket Material Alpha Wire 61T5172
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,17AWG,CU ,ORG; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,17AWG,CU,ORG; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5172
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,17Awg,cu,org; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details