Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,17Awg,cu,grn; Jacket Material Alpha Wire 6826 GR001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,17AWG,CU ,GRN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,17AWG,CU ,GRN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,17Awg,cu,grn; Jacket Material Alpha Wire - 61T5168 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,17Awg,cu,grn; Jacket Material Alpha Wire
61T5168
Ecogen Ecowire Plus Hook Up Wire,1000Ft,17Awg,cu,grn; Jacket Material Alpha Wire 61T5168
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,17AWG,CU ,GRN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,17AWG,CU,GRN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5168
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,17Awg,cu,grn; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details