Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,17Awg,copper,blue; Jacket Material Alpha Wire 6826 BL001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,17AWG,CO PPER,BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,17AWG,CO PPER,BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,17Awg,copper,blue; Jacket Material Alpha Wire - 61T5164 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,17Awg,copper,blue; Jacket Material Alpha Wire
61T5164
Ecogen Ecowire Plus Hook Up Wire,1000Ft,17Awg,copper,blue; Jacket Material Alpha Wire 61T5164
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,17AWG,CO PPER,BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,17AWG,COPPER,BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5164
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,17Awg,copper,blue; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details