Alpha Wire Ecogen Ecowire Plus Hook Up Wire,100Ft,17Awg,copper,black; Jacket Material Alpha Wire 6826 BK005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,17AWG,COP PER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,17AWG,COP PER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,100Ft,17Awg,copper,black; Jacket Material Alpha Wire - 61T5163 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,100Ft,17Awg,copper,black; Jacket Material Alpha Wire
61T5163
Ecogen Ecowire Plus Hook Up Wire,100Ft,17Awg,copper,black; Jacket Material Alpha Wire 61T5163
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,17AWG,COP PER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,17AWG,COPPER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:17AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5163
Product Name Ecogen Ecowire Plus Hook Up Wire,100Ft,17Awg,copper,black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details