Alpha Wire Hook-up Wire 6825 YL005

Description
6825 YELLOW 100 FT
Request a Quote
Description
6825 YELLOW 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6825 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6825 YL005
Hook-up Wire 6825 YL005
6825 YELLOW 100 FT

6825 YELLOW 100 FT

Buy Now
Hook Up Wire - 7495464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495464
Hook Up Wire 7495464
Alpha Wire 6825 YL005 Hook Up Wire

Alpha Wire 6825 YL005 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6825 YL005 7495464
Product Name Hook-up Wire Hook Up Wire
Nominal Diameter 0.0618 inch (1.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Wire Conductor Copper
International 3 mm² (0.0047 in²)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Lead Wire, MIL-W-16878/18 Type CN, Nylon Jacket - 1410N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details
Extra Flexible PVC Lead Wire - NEF 16-66544 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0870 inch (2.21 mm)
Rated Temperature 105 C (221 F)
View Details