Alpha Wire Ecogen Ecowire Plus Hook Up Wire,100Ft,18Awg,copper,red; Jacket Material Alpha Wire 6825 RD005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,18AWG,COP PER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,18AWG,COP PER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,100Ft,18Awg,copper,red; Jacket Material Alpha Wire - 61T5157 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,100Ft,18Awg,copper,red; Jacket Material Alpha Wire
61T5157
Ecogen Ecowire Plus Hook Up Wire,100Ft,18Awg,copper,red; Jacket Material Alpha Wire 61T5157
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,18AWG,COP PER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:110°C RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,18AWG,COPPER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:110°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5157
Product Name Ecogen Ecowire Plus Hook Up Wire,100Ft,18Awg,copper,red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details