Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,18Awg,copper,red; Jacket Material Alpha Wire 6825 RD001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,18AWG,CO PPER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°CRoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,18AWG,CO PPER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,18Awg,copper,red; Jacket Material Alpha Wire - 61T5156 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,18Awg,copper,red; Jacket Material Alpha Wire
61T5156
Ecogen Ecowire Plus Hook Up Wire,1000Ft,18Awg,copper,red; Jacket Material Alpha Wire 61T5156
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,18AWG,CO PPER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°CRoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,18AWG,COPPER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5156
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,18Awg,copper,red; Jacket Material Alpha Wire
Rated Temperature 110 C (230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details