Alpha Wire Ecogen Ecowire Plus Hook Up Wire,100Ft,18Awg,copper,green; Jacket Material Alpha Wire 6825 GR005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,18AWG,COP PER,GREEN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,18AWG,COP PER,GREEN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,100Ft,18Awg,copper,green; Jacket Material Alpha Wire - 61T5151 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,100Ft,18Awg,copper,green; Jacket Material Alpha Wire
61T5151
Ecogen Ecowire Plus Hook Up Wire,100Ft,18Awg,copper,green; Jacket Material Alpha Wire 61T5151
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,18AWG,COP PER,GREEN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,18AWG,COPPER,GREEN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5151
Product Name Ecogen Ecowire Plus Hook Up Wire,100Ft,18Awg,copper,green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details