Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,18Awg,cu,grn; Jacket Material Alpha Wire 6825 GR001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,18AWG,CU ,GRN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,18AWG,CU ,GRN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,18Awg,cu,grn; Jacket Material Alpha Wire - 61T5150 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,18Awg,cu,grn; Jacket Material Alpha Wire
61T5150
Ecogen Ecowire Plus Hook Up Wire,1000Ft,18Awg,cu,grn; Jacket Material Alpha Wire 61T5150
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,18AWG,CU ,GRN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,18AWG,CU,GRN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5150
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,18Awg,cu,grn; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details