Alpha Wire Hook-up Wire 6825 BL005

Description
6825 BLUE 100 FT
Request a Quote
Description
6825 BLUE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6825 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6825 BL005
Hook-up Wire 6825 BL005
6825 BLUE 100 FT

6825 BLUE 100 FT

Buy Now
Hook Up Wire - 7495449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495449
Hook Up Wire 7495449
Alpha Wire 6825 BL005 Hook Up Wire

Alpha Wire 6825 BL005 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6825 BL005 7495449
Product Name Hook-up Wire Hook Up Wire
Nominal Diameter 0.0618 inch (1.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 150917-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1805923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details