Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,18Awg,copper,black; Jacket Material Alpha Wire 6825 BK001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,18AWG,CO PPER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,18AWG,CO PPER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,18Awg,copper,black; Jacket Material Alpha Wire - 61T5144 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,18Awg,copper,black; Jacket Material Alpha Wire
61T5144
Ecogen Ecowire Plus Hook Up Wire,1000Ft,18Awg,copper,black; Jacket Material Alpha Wire 61T5144
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,18AWG,CO PPER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,18AWG,COPPER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5144
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,18Awg,copper,black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG174/U to Alligator and Miniature Alligator - 4059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6010A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details