Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,cu,yel; Jacket Material Alpha Wire 6824 YL001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,20AWG,CU ,YEL; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,20AWG,CU ,YEL; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,cu,yel; Jacket Material Alpha Wire - 61T5142 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,cu,yel; Jacket Material Alpha Wire
61T5142
Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,cu,yel; Jacket Material Alpha Wire 61T5142
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,20AWG,CU ,YEL; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,20AWG,CU,YEL; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5142
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,cu,yel; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details