Alpha Wire Hook-up Wire 6824 YL001

Description
6824 YELLOW 1000 FT
Request a Quote
Description
6824 YELLOW 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6824 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6824 YL001
Hook-up Wire 6824 YL001
6824 YELLOW 1000 FT

6824 YELLOW 1000 FT

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Hookup Wires
Product Number 6824 YL001
Product Name Hook-up Wire
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - CW 5263-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Conductor Pure Gold
North American 38 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Lead Wire, MIL-W-16878/3 Type D, Uncovered - 1415 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/3, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0830 to 0.4250 inch (2.11 to 10.79 mm)
View Details
Primary Wire - 1632563001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details