Alpha Wire Ecogen Ecowire Plus Hook Up Wire, 20Awg, White, 100Ft, 300V; Jacket Material Alpha Wire 6824 WH005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE, 20AWG, WHITE, 100FT, 300V; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE, 20AWG, WHITE, 100FT, 300V; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire, 20Awg, White, 100Ft, 300V; Jacket Material Alpha Wire - 61T5141 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire, 20Awg, White, 100Ft, 300V; Jacket Material Alpha Wire
61T5141
Ecogen Ecowire Plus Hook Up Wire, 20Awg, White, 100Ft, 300V; Jacket Material Alpha Wire 61T5141
ECOGEN ECOWIRE PLUS HOOK UP WIRE, 20AWG, WHITE, 100FT, 300V; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE, 20AWG, WHITE, 100FT, 300V; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5141
Product Name Ecogen Ecowire Plus Hook Up Wire, 20Awg, White, 100Ft, 300V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Test Cable, RG214/U - 6156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6380A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details