Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,copper,white; Jacket Material Alpha Wire 6824 WH001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,20AWG,CO PPER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,20AWG,CO PPER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,copper,white; Jacket Material Alpha Wire - 61T5140 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,copper,white; Jacket Material Alpha Wire
61T5140
Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,copper,white; Jacket Material Alpha Wire 61T5140
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,20AWG,CO PPER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,20AWG,COPPER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5140
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,copper,white; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details