Alpha Wire Twisted Pair & Multicore Data Cable 6824 RD001

Description
Alpha Wire 6824 RD001 Twisted Pair Cable
Request a Quote Datasheet
Description
Alpha Wire 6824 RD001 Twisted Pair Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair & Multicore Data Cable - 2773726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
2773726
Twisted Pair & Multicore Data Cable 2773726
Alpha Wire 6824 RD001 Twisted Pair Cable

Alpha Wire 6824 RD001 Twisted Pair Cable

Supplier's Site
Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,copper,red; Jacket Material Alpha Wire - 61T5138 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,copper,red; Jacket Material Alpha Wire
61T5138
Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,copper,red; Jacket Material Alpha Wire 61T5138
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,20AWG,CO PPER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°CRoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,20AWG,COPPER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2773726 61T5138
Product Name Twisted Pair & Multicore Data Cable Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,copper,red; Jacket Material Alpha Wire
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details