Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,cu,org; Jacket Material Alpha Wire 6824 OR001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,20AWG,CU ,ORG; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,20AWG,CU ,ORG; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,cu,org; Jacket Material Alpha Wire - 61T5136 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,cu,org; Jacket Material Alpha Wire
61T5136
Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,cu,org; Jacket Material Alpha Wire 61T5136
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,20AWG,CU ,ORG; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,20AWG,CU,ORG; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5136
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,cu,org; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details